The PC713V0NSZXF is a 6-pin DIP photocoupler with an IRED coupled to a phototransistor and a base terminal, designed for signal isolation in applications such as home appliances and programmable controllers. It features an isolation voltage of 5.0 kV rms and a collector-emitter voltage of 80 V. The device is available in through-hole lead form, complies with UL1577 and VDE DIN EN60747-5-2 standards, and meets RoHS directives. The package is molded with UL 94V-0 resin and has a mass of approximately 0.36 g. Its current transfer ratio ranges from 2.5% to 30.0% at 5 mA input current and 5 V collector-emitter voltage.
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: PC713V0NSZXF from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC713V0NSZXF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC713V0NSZXF |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |