The PC713VxNSZXF series is a 6-pin DIP photocoupler consisting of an IRED optically coupled to a phototransistor with a base terminal, designed for signal isolation in applications such as home appliances and programmable controllers. It has a 5.0 kV rms input-output isolation voltage, an 80 V collector-emitter breakdown voltage, and a current transfer ratio of 50% to 600% at 5 mA input current. The package is compliant with UL 94 V-0 for flammability, is lead-free and RoHS compliant, and supports both through-hole and SMT gullwing lead forms. It meets UL1577 and VDE DIN EN60747-5-2 standards for double protection isolation.
OPTOISO 5KV TRANS W/BASE 6SMD Product overview: PC713V from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC713V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC713V |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube/Rail |