Sharp Microelectronics of the Americas Isolators - Optoisolators - Triac, SCR Output PC4SF11YVZBF

Description
Win Source Part Number: 1084075-PC4SF11YVZBF Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 50 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 50V/µs Current - LED Trigger (Ift) (Max): 7mA Turn On Time: 100µs (Max) Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Base Product Number: PC4SF11 Product Status: Obsolete Approval Agency: BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1084075-PC4SF11YVZBF Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 50 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 50V/µs Current - LED Trigger (Ift) (Max): 7mA Turn On Time: 100µs (Max) Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Base Product Number: PC4SF11 Product Status: Obsolete Approval Agency: BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1084075-PC4SF11YVZBF - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1084075-PC4SF11YVZBF
Isolators - Optoisolators - Triac, SCR Output 1084075-PC4SF11YVZBF
Win Source Part Number: 1084075-PC4SF11YVZBF Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 50 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 50V/µs Current - LED Trigger (Ift) (Max): 7mA Turn On Time: 100µs (Max) Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Base Product Number: PC4SF11 Product Status: Obsolete Approval Agency: BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE

Win Source Part Number: 1084075-PC4SF11YVZBF
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tube
Standard Package: 50
Output Type: Triac
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 100 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: No
Static dV/dt (Min): 50V/µs
Current - LED Trigger (Ift) (Max): 7mA
Turn On Time: 100µs (Max)
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm), 5 Leads
Supplier Device Package: 6-DIP
Temperature Range - Operating: -30°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Base Product Number: PC4SF11
Product Status: Obsolete
Approval Agency: BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1084075-PC4SF11YVZBF
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO1540QDRQ1 - 922075-ISO1540QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 966948-SI8261ACC-C-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details