Sharp Microelectronics of the Americas Optoisolators - Triac, SCR Output - PC4SD11NTZCF PC4SD11NTZCF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086664-PC4SD11NTZCF Packaging: Tube/Rail Approvals: CSA, UR Mounting: Through Hole Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 800V Current - On State (It (RMS)) (Max): 100mA Number of Channels: 1 Isolation Voltage: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 50V/μs Current - LED Trigger (Ift) (Max): 5mA Turn On Time: 100μs (Max) Categories: Isolators Temperature Range - Operating: -30°C to 100°C Case / Package: 6-DIP Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086664-PC4SD11NTZCF Packaging: Tube/Rail Approvals: CSA, UR Mounting: Through Hole Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 800V Current - On State (It (RMS)) (Max): 100mA Number of Channels: 1 Isolation Voltage: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 50V/μs Current - LED Trigger (Ift) (Max): 5mA Turn On Time: 100μs (Max) Categories: Isolators Temperature Range - Operating: -30°C to 100°C Case / Package: 6-DIP Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - PC4SD11NTZCF - 1086664-PC4SD11NTZCF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - PC4SD11NTZCF
1086664-PC4SD11NTZCF
Optoisolators - Triac, SCR Output - PC4SD11NTZCF 1086664-PC4SD11NTZCF
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086664-PC4SD11NTZCF Packaging: Tube/Rail Approvals: CSA, UR Mounting: Through Hole Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 800V Current - On State (It (RMS)) (Max): 100mA Number of Channels: 1 Isolation Voltage: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 50V/μs Current - LED Trigger (Ift) (Max): 5mA Turn On Time: 100μs (Max) Categories: Isolators Temperature Range - Operating: -30°C to 100°C Case / Package: 6-DIP Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086664-PC4SD11NTZCF
Packaging: Tube/Rail
Approvals: CSA, UR
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.2V
Voltage - Off State: 800V
Current - On State (It (RMS)) (Max): 100mA
Number of Channels: 1
Isolation Voltage: 5000Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: No
Static dV/dt (Min): 50V/μs
Current - LED Trigger (Ift) (Max): 5mA
Turn On Time: 100μs (Max)
Categories: Isolators
Temperature Range - Operating: -30°C to 100°C
Case / Package: 6-DIP
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
800V 5mA Signal Isolator and Optocoupler - 904-PC4SD11NTZCF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 5mA Signal Isolator and Optocoupler
904-PC4SD11NTZCF
800V 5mA Signal Isolator and Optocoupler 904-PC4SD11NTZCF
Triac & SCR Output Optocouplers Phototriac non ZC 800V 5mA Product overview: PC4SD11NTZCF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, 5mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC4SD11NTZCF can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers Phototriac non ZC 800V 5mA Product overview: PC4SD11NTZCF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, 5mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC4SD11NTZCF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
PC4SD11NTZCF
Triac & SCR Output Optocouplers PC4SD11NTZCF
Triac & SCR Output Optocouplers Phototriac non ZC 800V 5mA

Triac & SCR Output Optocouplers Phototriac non ZC 800V 5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1086664-PC4SD11NTZCF 904-PC4SD11NTZCF PC4SD11NTZCF
Product Name Optoisolators - Triac, SCR Output - PC4SD11NTZCF 800V 5mA Signal Isolator and Optocoupler Triac & SCR Output Optocouplers
Output Triac PhotoTriac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Solid State Relays - 2310949 - RS Components, Ltd.
Specs
Output Phototransistor; Bipolar transistor
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 336-4904-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details