Sharp Microelectronics of the Americas Optoisolators - Logic Output - PC401TJ0000F PC401TJ0000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086651-PC401TJ0000F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 3μs, 6μs Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 5-MFP Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 50ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086651-PC401TJ0000F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 3μs, 6μs Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 5-MFP Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 50ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PC401TJ0000F - 1086651-PC401TJ0000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PC401TJ0000F
1086651-PC401TJ0000F
Optoisolators - Logic Output - PC401TJ0000F 1086651-PC401TJ0000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086651-PC401TJ0000F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 3μs, 6μs Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 5-MFP Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 50ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086651-PC401TJ0000F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 3μs, 6μs
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 5-MFP
Supply Voltage - Operating: 3 V to 15 V
Rise and Fall Time: 100ns, 50ns
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
902-PC401TJ0000F
3.75KV Signal Isolator and Optocoupler 902-PC401TJ0000F
OPTOISO 3.75KV OPEN COLL 5MFP Product overview: PC401TJ0000F from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PC401TJ0000F can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV OPEN COLL 5MFP Product overview: PC401TJ0000F from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PC401TJ0000F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 1086651-PC401TJ0000F 902-PC401TJ0000F
Product Name Optoisolators - Logic Output - PC401TJ0000F 3.75KV Signal Isolator and Optocoupler
Input DC; DC DC
Output Open Collector Open Collector
Mounting Option Surface Mount; 5-MFP Tape & Reel (TR)
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2537303 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Signal Isolator and Optocoupler - 901-SI8050AA-B-IUR - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Tape & Reel (TR)
Isolation Voltage 1000 volts
View Details
2 suppliers
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details