Sharp Microelectronics of the Americas Optoisolators - Triac, SCR Output - PC3SD12NTZAH PC3SD12NTZAH

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888649-PC3SD12NTZAH Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: PC3SD12 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888649-PC3SD12NTZAH Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: PC3SD12 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - PC3SD12NTZAH - 888649-PC3SD12NTZAH - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - PC3SD12NTZAH
888649-PC3SD12NTZAH
Optoisolators - Triac, SCR Output - PC3SD12NTZAH 888649-PC3SD12NTZAH
Manufacturer: Sharp Microelectronics Win Source Part Number: 888649-PC3SD12NTZAH Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: PC3SD12 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888649-PC3SD12NTZAH
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Package: 6-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: PC3SD12
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8541.40.8000

Buy Now
600V Signal Isolator and Optocoupler - 904-PC3SD12NTZAH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Signal Isolator and Optocoupler
904-PC3SD12NTZAH
600V Signal Isolator and Optocoupler 904-PC3SD12NTZAH
Optocoupler Triac AC-OUT 1-CH 600V 5-Pin PDIP Product overview: PC3SD12NTZAH from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD12NTZAH can be used for catalog matching and distributor lookup.

Optocoupler Triac AC-OUT 1-CH 600V 5-Pin PDIP Product overview: PC3SD12NTZAH from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD12NTZAH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 888649-PC3SD12NTZAH 904-PC3SD12NTZAH
Product Name Optoisolators - Triac, SCR Output - PC3SD12NTZAH 600V Signal Isolator and Optocoupler
Mounting Option 6-DIP Reel
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 4455195 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - SI8237AB-B-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details