Sharp Microelectronics of the Americas Optoisolators - Triac, SCR Output - PC3SD11NTZAF PC3SD11NTZAF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888642-PC3SD11NTZAF Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm), 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888642-PC3SD11NTZAF Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm), 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - PC3SD11NTZAF - 888642-PC3SD11NTZAF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - PC3SD11NTZAF
888642-PC3SD11NTZAF
Optoisolators - Triac, SCR Output - PC3SD11NTZAF 888642-PC3SD11NTZAF
Manufacturer: Sharp Microelectronics Win Source Part Number: 888642-PC3SD11NTZAF Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm), 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888642-PC3SD11NTZAF
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Package: Tube
Package: 6-DIP (0.300", 7.62mm), 5 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet
5KV Signal Isolator and Optocoupler - 904-PC3SD11NTZAF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Signal Isolator and Optocoupler
904-PC3SD11NTZAF
5KV Signal Isolator and Optocoupler 904-PC3SD11NTZAF
OPTOISOLATOR 5KV TRIAC 6DIP Product overview: PC3SD11NTZAF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD11NTZAF can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRIAC 6DIP Product overview: PC3SD11NTZAF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD11NTZAF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 888642-PC3SD11NTZAF 904-PC3SD11NTZAF
Product Name Optoisolators - Triac, SCR Output - PC3SD11NTZAF 5KV Signal Isolator and Optocoupler
Mounting Option 6-DIP Tube
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2700052 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8233AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details