Sharp Microelectronics of the Americas Isolators - Optoisolators - Transistor, Photovoltaic Output PC3Q65J0000F

Description
Win Source Part Number: 1084062-PC3Q65J0000F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60µs, 53µs Current - Output / Channel: 80mA Number of Channels: 4 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 600% @ 1mA Voltage - Output (Max): 35V Vce Saturation (Max): 1V Package / Case: 16-SOIC (0.173", 4.40mm Width) Supplier Device Package: 16-Mini-Flat Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-2120-2,425-2120- 1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1084062-PC3Q65J0000F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60µs, 53µs Current - Output / Channel: 80mA Number of Channels: 4 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 600% @ 1mA Voltage - Output (Max): 35V Vce Saturation (Max): 1V Package / Case: 16-SOIC (0.173", 4.40mm Width) Supplier Device Package: 16-Mini-Flat Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-2120-2,425-2120- 1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1084062-PC3Q65J0000F - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1084062-PC3Q65J0000F
Isolators - Optoisolators - Transistor, Photovoltaic Output 1084062-PC3Q65J0000F
Win Source Part Number: 1084062-PC3Q65J0000F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60µs, 53µs Current - Output / Channel: 80mA Number of Channels: 4 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 600% @ 1mA Voltage - Output (Max): 35V Vce Saturation (Max): 1V Package / Case: 16-SOIC (0.173", 4.40mm Width) Supplier Device Package: 16-Mini-Flat Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-2120-2,425-2120- 1 Product Status: Obsolete

Win Source Part Number: 1084062-PC3Q65J0000F
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 60µs, 53µs
Current - Output / Channel: 80mA
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Current Transfer Ratio (Min): 600% @ 1mA
Voltage - Output (Max): 35V
Vce Saturation (Max): 1V
Package / Case: 16-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 16-Mini-Flat
Temperature Range - Operating: -30°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Other Names: 425-2120-2,425-2120-1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1084062-PC3Q65J0000F
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243667-SI82398BD-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details