Manufacturer: Sharp Microelectronics
Win Source Part Number: 1235720-PC3H5J00000F
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 100°C
Package: 4-SOIC (0.173", 4.40mm)
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 60μs, 53μs
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 35V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 600% @ 1mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): TCMD1000;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1235720-PC3H5J00000F |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PC3H5J00000F |
| Package Type | SOT3 |