Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC3H4J00000F PC3H4J00000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235718-PC3H4J00000F Packaging: Reel - TR Operating Temperature Range: -30°C ~ 100°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 2500Vrms Family Name: PC3H4 Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Current Transfer Ratio (Maximum): 400% @ 1mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): HCPL-354-000E; SFH6206-1; SFH6286-4; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235718-PC3H4J00000F Packaging: Reel - TR Operating Temperature Range: -30°C ~ 100°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 2500Vrms Family Name: PC3H4 Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Current Transfer Ratio (Maximum): 400% @ 1mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): HCPL-354-000E; SFH6206-1; SFH6286-4; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC3H4J00000F - 1235718-PC3H4J00000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC3H4J00000F
1235718-PC3H4J00000F
Optoisolators - Transistor, Photovoltaic Output - PC3H4J00000F 1235718-PC3H4J00000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235718-PC3H4J00000F Packaging: Reel - TR Operating Temperature Range: -30°C ~ 100°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 2500Vrms Family Name: PC3H4 Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Current Transfer Ratio (Maximum): 400% @ 1mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): HCPL-354-000E; SFH6206-1; SFH6286-4; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1235718-PC3H4J00000F
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 100°C
Package: 4-SOIC (0.173", 4.40mm)
Mounting: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Family Name: PC3H4
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 20% @ 1mA
Current Transfer Ratio (Maximum): 400% @ 1mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): HCPL-354-000E; SFH6206-1; SFH6286-4;
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1235718-PC3H4J00000F
Product Name Optoisolators - Transistor, Photovoltaic Output - PC3H4J00000F
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 116291693 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
80 V, 1 A PNP medium power transistors - BC53PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers