Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC3H3J00000F PC3H3J00000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888635-PC3H3J00000F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888635-PC3H3J00000F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC3H3J00000F - 888635-PC3H3J00000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC3H3J00000F
888635-PC3H3J00000F
Optoisolators - Transistor, Photovoltaic Output - PC3H3J00000F 888635-PC3H3J00000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 888635-PC3H3J00000F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888635-PC3H3J00000F
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat
Package: Reel - TR
Package: 4-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Isolators
Case / Package: 4-Mini-Flat
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-PC3H3J00000F
Bipolar Transistor 903-PC3H3J00000F
Transistor Output Optocouplers SOP4 Photocoupler Half pitch, AC input Product overview: PC3H3J00000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H3J00000F can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers SOP4 Photocoupler Half pitch, AC input Product overview: PC3H3J00000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H3J00000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 888635-PC3H3J00000F 903-PC3H3J00000F
Product Name Optoisolators - Transistor, Photovoltaic Output - PC3H3J00000F Bipolar Transistor
Package Type SOT3; 4-Mini-Flat Reel
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846A/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 6697708 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Discrete Semiconductor Products - 232175-BC818-16W E6327 - Win Source Electronics
Specs
Package Type SOT3; SOT323
View Details
2 suppliers