The PC365NJ0000F is a Darlington phototransistor output photocoupler in a 4-pin Mini-flat package, designed for low input current isolation applications. It features an input-output isolation voltage of 3.75 kV rms, a current transfer ratio of at least 600% at an input current of 0.5 mA, and a collector current of up to 80 mA. The package is a double transfer mold suitable for flow soldering, with dimensions of 7.0 mm length, 5.3 mm width, and 2.54 mm pin pitch. It complies with UL1577 double protection isolation, UL 94 V-0 flammability rating, and the RoHS directive. Operating temperature ranges from -30°C to 100°C, with storage temperatures from -40°C to 125°C.
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin Mini-Flat T/R Product overview: PC365NJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC365NJ0000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC365NJ0000F |
| Product Name | Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 14 milliamps |