Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC357N4 PC357N4

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888630-PC357N4 Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-1333-2, 425-1333-1
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888630-PC357N4 Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-1333-2, 425-1333-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC357N4 - 888630-PC357N4 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC357N4
888630-PC357N4
Optoisolators - Transistor, Photovoltaic Output - PC357N4 888630-PC357N4
Manufacturer: Sharp Microelectronics Win Source Part Number: 888630-PC357N4 Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-1333-2, 425-1333-1

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888630-PC357N4
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-Mini-Flat
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
Other Part Number: 425-1333-2, 425-1333-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 888630-PC357N4
Product Name Optoisolators - Transistor, Photovoltaic Output - PC357N4
Mounting Option Surface Mount; 4-Mini-Flat
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2537303 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8237AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details