The PC354N is a mini-flat package AC input photocoupler with an IRED optically coupled to a phototransistor, designed for isolation in general electronic equipment. It features a 4-pin surface-mount package measuring 6.2 mm × 5.3 mm × 2.0 mm, 3.75 kV rms input-output isolation voltage, and a collector-emitter voltage of 80 V. Current transfer ratio ranges from 20% to 400% at 1 mA input current. The package resin meets UL 94V-0 flammability rating and is recognized by UL1577 for double protection isolation.
OPTOISOLATOR 3.75KV TRANS 4-SMD Product overview: PC354N from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC354N can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC354N |
| Product Name | SMD 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |