The PC353TJ0000F is a 5-pin Mini-flat package photocoupler with a base terminal, containing an IRED optically coupled to a phototransistor for signal isolation. It offers an isolation voltage of 3.75 kV rms and a collector-emitter breakdown voltage of 80 V. The package is compliant with UL 94 V-0 flammability rating and RoHS directives, and is recognized under UL1577 for double protection isolation. Dimensions are 5.3 mm width, 7.0 mm length, and 2.0 mm height, with a mounting pitch of 1.27 mm. It operates from -30°C to +100°C and supports reflow and flow soldering up to 260°C.
OPTOISO 3.75KV TRANS W/BASE 5SMD Product overview: PC353TJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC353TJ0000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC353TJ0000F |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |