Sharp Microelectronics of the Americas Isolators - Optoisolators - Triac, SCR Output Optoisolators PC1S3063YTZF

Description
ELECTRONIC COMPONENT OPTO
Description
ELECTRONIC COMPONENT OPTO

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - PC1S3063YTZF - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
PC1S3063YTZF
Isolators - Optoisolators - Triac, SCR Output Optoisolators PC1S3063YTZF
ELECTRONIC COMPONENT OPTO

ELECTRONIC COMPONENT OPTO

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PC1S3063YTZF
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Drop-In Circulators - NDC1313TB - kTB Solutions
Specs
Component Circulator
Frequency Range: 2110 to 2170 MHz
Isolation 20 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Circulator 3.5 to 7.0GHz - UIYCDC3928A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details