Sharp Microelectronics of the Americas Isolators - Optoisolators - Transistor, Photovoltaic Output PC123Y23FP9F

Description
Win Source Part Number: 961437-PC123Y23FP9F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: PC123 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 2.5mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: SHARP/Socle Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 961437-PC123Y23FP9F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: PC123 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 2.5mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: SHARP/Socle Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 961437-PC123Y23FP9F - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
961437-PC123Y23FP9F
Isolators - Optoisolators - Transistor, Photovoltaic Output 961437-PC123Y23FP9F
Win Source Part Number: 961437-PC123Y23FP9F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: PC123 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 2.5mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: SHARP/Socle Technology Product Status: Obsolete

Win Source Part Number: 961437-PC123Y23FP9F
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: PC123
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 2.5mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 400% @ 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -30°C ~ 100°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: SHARP/Socle Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 961437-PC123Y23FP9F
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DSCA40/41 Analog Voltage Input Signal Conditioners, Wide Bandwidth - DSCA40/41-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details