Sharp Microelectronics of the Americas 5KV Bipolar Transistor PC123XNYSZ0F

Description
OPTOISOLATOR 5KV TRANSISTOR 4DIP Product overview: PC123XNYSZ0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123XNYSZ0F can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISOLATOR 5KV TRANSISTOR 4DIP Product overview: PC123XNYSZ0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123XNYSZ0F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-PC123XNYSZ0F
5KV Bipolar Transistor 903-PC123XNYSZ0F
OPTOISOLATOR 5KV TRANSISTOR 4DIP Product overview: PC123XNYSZ0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123XNYSZ0F can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRANSISTOR 4DIP Product overview: PC123XNYSZ0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123XNYSZ0F can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - PC123XNYSZ0F - 802804-PC123XNYSZ0F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC123XNYSZ0F
802804-PC123XNYSZ0F
Optoisolators - Transistor, Photovoltaic Output - PC123XNYSZ0F 802804-PC123XNYSZ0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 802804-PC123XNYSZ0F Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% at 5mA Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 400% at 5mA Vce Saturation (Maximum): 200mV Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Sharp Microelectronics
Win Source Part Number: 802804-PC123XNYSZ0F
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% at 5mA
Supplier Device Package: 4-DIP
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Maximum): 400% at 5mA
Vce Saturation (Maximum): 200mV
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-PC123XNYSZ0F 802804-PC123XNYSZ0F
Product Name 5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PC123XNYSZ0F
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data