Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC123X1YFZ1B PC123X1YFZ1B

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888613-PC123X1YFZ1B Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.400", 10.16mm) Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888613-PC123X1YFZ1B Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.400", 10.16mm) Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC123X1YFZ1B - 888613-PC123X1YFZ1B - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC123X1YFZ1B
888613-PC123X1YFZ1B
Optoisolators - Transistor, Photovoltaic Output - PC123X1YFZ1B 888613-PC123X1YFZ1B
Manufacturer: Sharp Microelectronics Win Source Part Number: 888613-PC123X1YFZ1B Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.400", 10.16mm) Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888613-PC123X1YFZ1B
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Package: Tube
Package: 4-DIP (0.400", 10.16mm)
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 888613-PC123X1YFZ1B
Product Name Optoisolators - Transistor, Photovoltaic Output - PC123X1YFZ1B
Package Type SOT3; 4-DIP
Unlock Full Specs
to access all available technical data

Similar Products