Sharp Microelectronics of the Americas Isolators - Optoisolators - Transistor, Photovoltaic Output PC123P

Description
Win Source Part Number: 1083992-PC123P Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: * Package: Tape & Reel (TR) Standard Package: 2,000 Alternative Parts (Cross-Reference): LTV-816S-TA; CNY17-2S; CNY17F-3S-TA1; VO615A-8X017T; VO615A-9X017T; VO610A-3X007T; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 6 (Time on Label) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-PC123PTR,425-131 3-1,425-1313-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1083992-PC123P Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: * Package: Tape & Reel (TR) Standard Package: 2,000 Alternative Parts (Cross-Reference): LTV-816S-TA; CNY17-2S; CNY17F-3S-TA1; VO615A-8X017T; VO615A-9X017T; VO610A-3X007T; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 6 (Time on Label) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-PC123PTR,425-131 3-1,425-1313-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1083992-PC123P - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1083992-PC123P
Isolators - Optoisolators - Transistor, Photovoltaic Output 1083992-PC123P
Win Source Part Number: 1083992-PC123P Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: * Package: Tape & Reel (TR) Standard Package: 2,000 Alternative Parts (Cross-Reference): LTV-816S-TA; CNY17-2S; CNY17F-3S-TA1; VO615A-8X017T; VO615A-9X017T; VO610A-3X007T; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 6 (Time on Label) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-PC123PTR,425-131 3-1,425-1313-2 Product Status: Obsolete

Win Source Part Number: 1083992-PC123P
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,000
Alternative Parts (Cross-Reference): LTV-816S-TA; CNY17-2S; CNY17F-3S-TA1; VO615A-8X017T; VO615A-9X017T; VO610A-3X007T;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 6 (Time on Label)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Other Names: 425-PC123PTR,425-1313-1,425-1313-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1083992-PC123P
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - UCC21521ADW - 938047-UCC21521ADW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
4-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option - 8BP04-3 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details