Sharp Microelectronics of the Americas Isolators - Optoisolators - Transistor, Photovoltaic Output PC12310NSZ0F

Description
Win Source Part Number: 1083982-PC12310NSZ0F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 500µA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 500µA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-2071-5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1083982-PC12310NSZ0F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 500µA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 500µA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-2071-5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1083982-PC12310NSZ0F - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1083982-PC12310NSZ0F
Isolators - Optoisolators - Transistor, Photovoltaic Output 1083982-PC12310NSZ0F
Win Source Part Number: 1083982-PC12310NSZ0F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 500µA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 500µA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-2071-5 Product Status: Obsolete

Win Source Part Number: 1083982-PC12310NSZ0F
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 100
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 10 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% @ 500µA
Voltage - Output (Max): 70V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 400% @ 500µA
Mounting Type: Through Hole
Package / Case: 4-DIP (0.300", 7.62mm)
Supplier Device Package: 4-DIP
Temperature Range - Operating: -30°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Other Names: 425-2071-5
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1083982-PC12310NSZ0F
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
16-channel backpanel with DIN rail mounting option - 8BP16-2 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details