Sharp Microelectronics of the Americas LED Indication - Discrete LT1K40A

Description
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-1921-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1921-2-ND
LED Indication - Discrete 425-1921-2-ND
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - LT1K40A - 112717-LT1K40A - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LT1K40A
112717-LT1K40A
LED Indication - Discrete - LT1K40A 112717-LT1K40A
Manufacturer: Sharp Microelectronics Win Source Part Number: 112717-LT1K40A Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 555nm Height (Max): 0.80mm Categories: Optoelectronics Case / Package: 2125

Manufacturer: Sharp Microelectronics
Win Source Part Number: 112717-LT1K40A
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 5mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm
Current - Test: 20mA
Wavelength - Peak: 555nm
Height (Max): 0.80mm
Categories: Optoelectronics
Case / Package: 2125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 425-1921-2-ND 112717-LT1K40A
Product Name LED Indication - Discrete LED Indication - Discrete - LT1K40A
LED Package: 0805 (2012 Metric)
LED Type Green Green; Green
Peak Wavelength 555 nm (5550 Å) 555 nm (5550 Å)
Luminous Intensity 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1133-6-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details