Sharp Microelectronics of the Americas LED Indication - Discrete LT1H40A

Description
Yellow LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-1922-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1922-2-ND
LED Indication - Discrete 425-1922-2-ND
Yellow LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - LT1H40A - 113278-LT1H40A - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LT1H40A
113278-LT1H40A
LED Indication - Discrete - LT1H40A 113278-LT1H40A
Manufacturer: Sharp Microelectronics Win Source Part Number: 113278-LT1H40A Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 10.8mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2125

Manufacturer: Sharp Microelectronics
Win Source Part Number: 113278-LT1H40A
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 10.8mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 425-1922-2-ND 113278-LT1H40A
Product Name LED Indication - Discrete LED Indication - Discrete - LT1H40A
LED Package: 0805 (2012 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Luminous Intensity 10.8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details