Sharp Microelectronics of the Americas LED Indication - Discrete LT1EH67A

Description
LED Indication - Discrete
Request a Quote Datasheet
Description
LED Indication - Discrete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-1924-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1924-2-ND
LED Indication - Discrete 425-1924-2-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 425-1924-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1924-1-ND
LED Indication - Discrete 425-1924-1-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - LT1EH67A - 112974-LT1EH67A - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LT1EH67A
112974-LT1EH67A
LED Indication - Discrete - LT1EH67A 112974-LT1EH67A
Manufacturer: Sharp Microelectronics Win Source Part Number: 112974-LT1EH67A Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 2V Yellow Lens Color: White Lens Transparency: Diffused Millicandela Rating: 19mcd Green, 8.3mcd Yellow Lens Style/Size: Rectangle with Flat Top, 0.80mm x 1.60mm Current - Test: 20mA Green, 20mA Yellow Wavelength - Peak: 565nm Green, 585nm Yellow Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1616

Manufacturer: Sharp Microelectronics
Win Source Part Number: 112974-LT1EH67A
Packaging: Reel - TR
Color: Green, Yellow
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.1V Green, 2V Yellow
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 19mcd Green, 8.3mcd Yellow
Lens Style/Size: Rectangle with Flat Top, 0.80mm x 1.60mm
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Peak: 565nm Green, 585nm Yellow
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1616

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 425-1924-2-ND 112974-LT1EH67A
Product Name LED Indication - Discrete LED Indication - Discrete - LT1EH67A
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-011DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details