Sharp Microelectronics of the Americas Optics - LEDs - Light Pipes - LT1E40A LT1E40A

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974394-LT1E40A Packaging: Cut Tape (CT) Color: Green Length: 2 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 19 mcd Lens Color: White Lens Transparency: Diffused Height: 800 µm Width: 1.25 mm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Case / Package: 0805 Lens Style: Clear, Diffused Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 0805 Test Current: 20 mA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974394-LT1E40A Packaging: Cut Tape (CT) Color: Green Length: 2 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 19 mcd Lens Color: White Lens Transparency: Diffused Height: 800 µm Width: 1.25 mm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Case / Package: 0805 Lens Style: Clear, Diffused Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 0805 Test Current: 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LT1E40A - 974394-LT1E40A - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LT1E40A
974394-LT1E40A
Optics - LEDs - Light Pipes - LT1E40A 974394-LT1E40A
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974394-LT1E40A Packaging: Cut Tape (CT) Color: Green Length: 2 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 19 mcd Lens Color: White Lens Transparency: Diffused Height: 800 µm Width: 1.25 mm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Case / Package: 0805 Lens Style: Clear, Diffused Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 0805 Test Current: 20 mA

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974394-LT1E40A
Packaging: Cut Tape (CT)
Color: Green
Length: 2 mm
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 19 mcd
Lens Color: White
Lens Transparency: Diffused
Height: 800 µm
Width: 1.25 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 2012
Case / Package: 0805
Lens Style: Clear, Diffused
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 0805
Test Current: 20 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 974394-LT1E40A
Product Name Optics - LEDs - Light Pipes - LT1E40A
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1345-2-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details