Sharp Microelectronics of the Americas LED Indication - Discrete LT1D40A

Description
Red LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-1923-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1923-2-ND
LED Indication - Discrete 425-1923-2-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - LT1D40A - 103468-LT1D40A - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LT1D40A
103468-LT1D40A
LED Indication - Discrete - LT1D40A 103468-LT1D40A
Manufacturer: Sharp Microelectronics Win Source Part Number: 103468-LT1D40A Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 11.9mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2125

Manufacturer: Sharp Microelectronics
Win Source Part Number: 103468-LT1D40A
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 11.9mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 425-1923-2-ND 103468-LT1D40A
Product Name LED Indication - Discrete LED Indication - Discrete - LT1D40A
LED Package: 0805 (2012 Metric)
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Luminous Intensity 11.9 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - XLMOK11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details