Sharp Microelectronics of the Americas Display Modules - Display Modules - LCD, OLED, Graphic - LQ075V3DG01 LQ075V3DG01

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004926-LQ075V3DG01 Mounting: SMD (SMT) Number of Pins: 33 Categories: Display Modules - LCD, OLED, Graphic Case / Package: Module Touchscreen: No Alternative Parts (Cross-Reference): LQ075V3DG01LQ 075V3DG01; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C Resolution (height): 480 pixel Resolution (width): 640 pixel Diagonal Size: 7.5 in
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004926-LQ075V3DG01 Mounting: SMD (SMT) Number of Pins: 33 Categories: Display Modules - LCD, OLED, Graphic Case / Package: Module Touchscreen: No Alternative Parts (Cross-Reference): LQ075V3DG01LQ 075V3DG01; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C Resolution (height): 480 pixel Resolution (width): 640 pixel Diagonal Size: 7.5 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LCD, OLED, Graphic - LQ075V3DG01 - 1004926-LQ075V3DG01 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LCD, OLED, Graphic - LQ075V3DG01
1004926-LQ075V3DG01
Display Modules - Display Modules - LCD, OLED, Graphic - LQ075V3DG01 1004926-LQ075V3DG01
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004926-LQ075V3DG01 Mounting: SMD (SMT) Number of Pins: 33 Categories: Display Modules - LCD, OLED, Graphic Case / Package: Module Touchscreen: No Alternative Parts (Cross-Reference): LQ075V3DG01LQ 075V3DG01; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C Resolution (height): 480 pixel Resolution (width): 640 pixel Diagonal Size: 7.5 in

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004926-LQ075V3DG01
Mounting: SMD (SMT)
Number of Pins: 33
Categories: Display Modules - LCD, OLED, Graphic
Case / Package: Module
Touchscreen: No
Alternative Parts (Cross-Reference): LQ075V3DG01LQ 075V3DG01;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -30 °C
Resolution (height): 480 pixel
Resolution (width): 640 pixel
Diagonal Size: 7.5 in

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1004926-LQ075V3DG01
Product Name Display Modules - Display Modules - LCD, OLED, Graphic - LQ075V3DG01
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details