Sharp Microelectronics of the Americas Microcontrollers LH75401N0M100C0

Description
ARM7® BlueStreak ; LH7 Microcontroller IC 32-Bit Single-Core 84MHz ROMless
Request a Quote Datasheet
Description
ARM7® BlueStreak ; LH7 Microcontroller IC 32-Bit Single-Core 84MHz ROMless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 425-1861-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
425-1861-ND
Microcontrollers 425-1861-ND
ARM7® BlueStreak ; LH7 Microcontroller IC 32-Bit Single-Core 84MHz ROMless

ARM7® BlueStreak ; LH7 Microcontroller IC 32-Bit Single-Core 84MHz ROMless

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LH75401N0M100C0 - 778602-LH75401N0M100C0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LH75401N0M100C0
778602-LH75401N0M100C0
Embedded - Embedded - Microcontrollers - LH75401N0M100C0 778602-LH75401N0M100C0
Manufacturer: Sharp Microelectronics Win Source Part Number: 778602-LH75401N0M100 C0 Series: BlueStreak ; LH7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM7 Speed: 84MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Microwire, SPI, SSI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 76 Program Memory Type: ROMless RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 778602-LH75401N0M100C0
Series: BlueStreak ; LH7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM7
Speed: 84MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 76
Program Memory Type: ROMless
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.7 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 425-1861-ND 778602-LH75401N0M100C0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - LH75401N0M100C0
Data Bus 32 Bit 32 Bit
Clock Speed 84 MHz 84 MHz
Bits Other; A/D 8x10b
RAM 32 KB 32 KB
ROM Type ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3CN37VVAWQ/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN; USB
View Details
5 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161OLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers