Sharp Microelectronics of the Americas Embedded - Embedded - Microcontrollers - LH75401N0M100 LH75401N0M100

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 070973-LH75401N0M100 Packaging: Tray Core Processor: ARM7 Number of I/O: 76 Program Memory Type: ROMless Data Converters: A/D 8x10b Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LQFP Speed(Frequency): 84MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 070973-LH75401N0M100 Packaging: Tray Core Processor: ARM7 Number of I/O: 76 Program Memory Type: ROMless Data Converters: A/D 8x10b Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LQFP Speed(Frequency): 84MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LH75401N0M100 - 070973-LH75401N0M100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LH75401N0M100
070973-LH75401N0M100
Embedded - Embedded - Microcontrollers - LH75401N0M100 070973-LH75401N0M100
Manufacturer: Sharp Microelectronics Win Source Part Number: 070973-LH75401N0M100 Packaging: Tray Core Processor: ARM7 Number of I/O: 76 Program Memory Type: ROMless Data Converters: A/D 8x10b Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LQFP Speed(Frequency): 84MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 070973-LH75401N0M100
Packaging: Tray
Core Processor: ARM7
Number of I/O: 76
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-LQFP
Speed(Frequency): 84MHz
Supply Voltage - Operating: 1.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-LH75401N0M100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-LH75401N0M100
32-bit 32BIT Embedded Microcontroller MCU 685-LH75401N0M100
IC MCU 32BIT ROMLESS 144TQFP Product overview: LH75401N0M100 from Sharp Microelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LH75401N0M100 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 144TQFP Product overview: LH75401N0M100 from Sharp Microelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LH75401N0M100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 070973-LH75401N0M100 685-LH75401N0M100
Product Name Embedded - Embedded - Microcontrollers - LH75401N0M100 32-bit 32BIT Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Clock Speed 84 MHz
RAM 32 KB 32 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers