Manufacturer: Sharp Microelectronics
Win Source Part Number: 070972-LH52256C-70LL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
SRAM Memory IC 256Kb (32K x 8) Parallel 70ns 28-DIP
IC SRAM 256KBIT PARALLEL 28DIP Product overview: LH52256C-70LL from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH52256C-70LL can be used for catalog matching and distributor lookup.
IC SRAM 256KBIT PARALLEL 28DIP
IC SRAM 256KBIT PARALLEL 28DIP
SRAM Memory IC 256Kbit Parallel 70 ns 28-DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 070972-LH52256C-70LL | 425-1833-5-ND | 774-LH52256C-70LL | LH52256C-70LL | LH52256C-70LL | LH52256C-70LL |
| Product Name | Memory - SRAM - LH52256C-70LL | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; 28-DIP | DIP; "28-DIP (0.600"", 15.24mm)" | Tube | DIP; 28-DIP (0.600\", 15.24mm) |