Sharp Microelectronics of the Americas Integrated Circuits (ICs) - Memory LH5116-10F

Description
Win Source Part Number: 1201164-LH5116-10F Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 17 Technology: SRAM Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 100 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.600", 15.24mm) Supplier Device Package: 24-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0041 Mfr: Sharp Microelectronics Other Names: 425-1932-5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1201164-LH5116-10F Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 17 Technology: SRAM Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 100 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.600", 15.24mm) Supplier Device Package: 24-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0041 Mfr: Sharp Microelectronics Other Names: 425-1932-5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1201164-LH5116-10F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1201164-LH5116-10F
Integrated Circuits (ICs) - Memory 1201164-LH5116-10F
Win Source Part Number: 1201164-LH5116-10F Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 17 Technology: SRAM Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 100 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.600", 15.24mm) Supplier Device Package: 24-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0041 Mfr: Sharp Microelectronics Other Names: 425-1932-5 Product Status: Obsolete

Win Source Part Number: 1201164-LH5116-10F
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 17
Technology: SRAM
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 100 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.600", 15.24mm)
Supplier Device Package: 24-DIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0041
Mfr: Sharp Microelectronics
Other Names: 425-1932-5
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-LH5116-10F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-LH5116-10F
Memory IC and Storage Component 774-LH5116-10F
IC SRAM 16KBIT PARALLEL 24DIP Product overview: LH5116-10F from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH5116-10F can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT PARALLEL 24DIP Product overview: LH5116-10F from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH5116-10F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LH5116-10F
Integrated Circuits (ICs) - Memory - Memory LH5116-10F
IC SRAM 16KBIT PARALLEL 24DIP

IC SRAM 16KBIT PARALLEL 24DIP

Supplier's Site
Memory - LH5116-10F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 16Kbit Parallel 100 ns 24-DIP

SRAM Memory IC 16Kbit Parallel 100 ns 24-DIP

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL 24DIP

IC SRAM 16KBIT PARALLEL 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1201164-LH5116-10F 774-LH5116-10F LH5116-10F LH5116-10F LH5116-10F
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 100 ns 100 ns 100 ns 100 ns
Cycle Time 100 ns 100 ns 100 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details