Sharp Microelectronics of the Americas Memory - Flash - LH28F800BJHE-PBTLT9 LH28F800BJHE-PBTLT9

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069642-LH28F800BJHE -PBTLT9 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 8 Mb Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 30 mA Address Bus Width: 20 b
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069642-LH28F800BJHE -PBTLT9 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 8 Mb Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 30 mA Address Bus Width: 20 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - LH28F800BJHE-PBTLT9 - 1069642-LH28F800BJHE-PBTLT9 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LH28F800BJHE-PBTLT9
1069642-LH28F800BJHE-PBTLT9
Memory - Flash - LH28F800BJHE-PBTLT9 1069642-LH28F800BJHE-PBTLT9
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069642-LH28F800BJHE -PBTLT9 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 8 Mb Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 30 mA Address Bus Width: 20 b

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069642-LH28F800BJHE-PBTLT9
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 90 ns
Density: 8 Mb
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 48
Categories: Flash
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 30 mA
Address Bus Width: 20 b

Buy Now
8-bit 3V 3.3V 8bit Memory IC and Storage Component - 774-LH28F800BJHE-PBTLT9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3V 3.3V 8bit Memory IC and Storage Component
774-LH28F800BJHE-PBTLT9
8-bit 3V 3.3V 8bit Memory IC and Storage Component 774-LH28F800BJHE-PBTLT9
NOR Flash Parallel 3V/3.3V 8Mbit 1M x 8bit 90ns 48-Pin TSOP Product overview: LH28F800BJHE-PBTLT9 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3V, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F800BJHE-PBT LT9 can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 8Mbit 1M x 8bit 90ns 48-Pin TSOP Product overview: LH28F800BJHE-PBTLT9 from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3V, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F800BJHE-PBTLT9 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1069642-LH28F800BJHE-PBTLT9 774-LH28F800BJHE-PBTLT9
Product Name Memory - Flash - LH28F800BJHE-PBTLT9 8-bit 3V 3.3V 8bit Memory IC and Storage Component
Memory Category Flash; NOR Flash; NOR
Access Time 90 ns 90 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 8000 kbits 8000 kbits
Package Type SOP; TSOP TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
 - S25FL064LABBHB030 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type BGA; FBGA
View Details
5 suppliers
Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details