IC FLASH 8MBIT PARALLEL 40TSOP Product overview: LH28F008SCHT-TE from Sharp Microelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LH28F008SCHT-TE can be used for catalog matching and distributor lookup.
FLASH Memory IC 8Mb (1M x 8) Parallel 85ns 40-TSOP
Manufacturer: Sharp Microelectronics
Win Source Part Number: 778596-LH28F008SCHT-
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 85ns
Part Status: Obsolete(EOL)
Family Name: LH28F008SCHT-TE
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 85ns
Memory Interface: Parallel
Manufacturer Package: 40-TSOP
Alternative Parts (Cross-Reference): LH28F640SPHT-PTLZ8; LHF00L31;
Introduction Date: November 03, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
FLASH Memory IC 8Mbit Parallel 85 ns 40-TSOP
IC FLASH 8MBIT PARALLEL 40TSOP
IC FLASH 8MBIT PARALLEL 40TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-LH28F008SCHT-TE | 425-2456-ND | 778596-LH28F008SCHT-TE | LH28F008SCHT-TE | LH28F008SCHT-TE | LH28F008SCHT-TE |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - LH28F008SCHT-TE | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 85 ns | 85 ns | 85 ns | 85 ns | ||
| Cycle Time | 85 ns | 85 ns | 85 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |