Video Gamma Reference IC 12-SSOP Package
Manufacturer: Sharp Microelectronics
Win Source Part Number: 1046345-IR3E3076
Packaging: Reel - TR
Type: Gamma Correction Reference
Applications: TFT-LCD Monitors
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 12-SSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC VID GAMMA CORRECT REF 12SSOP Product overview: IR3E3076 from Sharp Microelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-IR3E3076 can be used for catalog matching and distributor lookup.
Video Gamma Reference IC 12-SSOP Package
IC VID GAMMA CORRECT REF 12SSOP
IC VID GAMMA CORRECT REF 12SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 425-2714-2-ND | 1046345-IR3E3076 | 684-IR3E3076 | IR3E3076 | IR3E3076 | IR3E3076 |
| Product Name | Linear - Linear - Video Processing - IR3E3076 | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |