Sharp Microelectronics of the Americas LED Drivers IR2D07

Description
LED Driver IC Output Dimming
Description
LED Driver IC Output Dimming
Datasheet
Datasheet Summary
Powered by GS/AI

The IR2D07 is a current-sink constant current driver designed for driving LEDs and LED displays. It features a 16-bit shift register and a 16-bit data latch, allowing for precise control of LED brightness. The driver operates with a maximum clock frequency of 20 MHz in non-cascade conditions and 16.6 MHz in cascade conditions. The constant current output can be set between 2 to 60 mA using an external resistor or constant current source. The input level is compatible with CMOS logic, and the device is housed in a 28-pin SDIP package made of plastic. It is important to note that the IR2D07 is not rated for radiation hardness and is not suitable for high-reliability applications such as aerospace or medical equipment.

Datasheet Summary
Powered by GS/AI

The IR2D07 is a current-sink constant current driver designed for driving LEDs and LED displays. It features a 16-bit shift register and a 16-bit data latch, allowing for precise control of LED brightness. The driver operates with a maximum clock frequency of 20 MHz in non-cascade conditions and 16.6 MHz in cascade conditions. The constant current output can be set between 2 to 60 mA using an external resistor or constant current source. The input level is compatible with CMOS logic, and the device is housed in a 28-pin SDIP package made of plastic. It is important to note that the IR2D07 is not rated for radiation hardness and is not suitable for high-reliability applications such as aerospace or medical equipment.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - IR2D07 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
IR2D07
LED Drivers IR2D07
LED Driver IC Output Dimming

LED Driver IC Output Dimming

Buy Now Datasheet
LED Drivers - IR2D07 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
IR2D07
LED Drivers IR2D07
LED Driver IC Output Dimming

LED Driver IC Output Dimming

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number IR2D07
Product Name LED Drivers
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD110VFRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 1.10E6 kHz
View Details
 - 74AHC573D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53302-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details