Sharp Microelectronics of the Americas Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTC50K00 GW5BTC50K00

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 775476-GW5BTC50K00 Series: Mini Zenigata Packaging: Tray Type: Chip On Board (COB) Color: White, Cool Current - Max: 400mA Configuration: Rectangle Voltage - Forward (Vf) (Typ): 10.2V Current - Test: 360mA Height: 1.60mm Lens Type: Flat Part Status: Obsolete(EOL) Family Name: GW5BTC50K00 CCT (K): 5000K Lumens/Watt @ Current - Test: 63 lm/W CRI (Color Rendering Index): 83 Flux @ Current/Temperature - Test: 230 lm (Typ) Temperature - Test: 25°C Light Emitting Surface (LES): 7.10mm L x 7.10mm W Categories: Optoelectronics Dimension: 15.00mm L x 12.00mm W Alternative Parts (Cross-Reference): GW5BMC50KG4; Introduction Date: October 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 775476-GW5BTC50K00 Series: Mini Zenigata Packaging: Tray Type: Chip On Board (COB) Color: White, Cool Current - Max: 400mA Configuration: Rectangle Voltage - Forward (Vf) (Typ): 10.2V Current - Test: 360mA Height: 1.60mm Lens Type: Flat Part Status: Obsolete(EOL) Family Name: GW5BTC50K00 CCT (K): 5000K Lumens/Watt @ Current - Test: 63 lm/W CRI (Color Rendering Index): 83 Flux @ Current/Temperature - Test: 230 lm (Typ) Temperature - Test: 25°C Light Emitting Surface (LES): 7.10mm L x 7.10mm W Categories: Optoelectronics Dimension: 15.00mm L x 12.00mm W Alternative Parts (Cross-Reference): GW5BMC50KG4; Introduction Date: October 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTC50K00 - GW5BTC50K00 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTC50K00
GW5BTC50K00
Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTC50K00 GW5BTC50K00
Manufacturer: Sharp Microelectronics Win Source Part Number: 775476-GW5BTC50K00 Series: Mini Zenigata Packaging: Tray Type: Chip On Board (COB) Color: White, Cool Current - Max: 400mA Configuration: Rectangle Voltage - Forward (Vf) (Typ): 10.2V Current - Test: 360mA Height: 1.60mm Lens Type: Flat Part Status: Obsolete(EOL) Family Name: GW5BTC50K00 CCT (K): 5000K Lumens/Watt @ Current - Test: 63 lm/W CRI (Color Rendering Index): 83 Flux @ Current/Temperature - Test: 230 lm (Typ) Temperature - Test: 25°C Light Emitting Surface (LES): 7.10mm L x 7.10mm W Categories: Optoelectronics Dimension: 15.00mm L x 12.00mm W Alternative Parts (Cross-Reference): GW5BMC50KG4; Introduction Date: October 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 775476-GW5BTC50K00
Series: Mini Zenigata
Packaging: Tray
Type: Chip On Board (COB)
Color: White, Cool
Current - Max: 400mA
Configuration: Rectangle
Voltage - Forward (Vf) (Typ): 10.2V
Current - Test: 360mA
Height: 1.60mm
Lens Type: Flat
Part Status: Obsolete(EOL)
Family Name: GW5BTC50K00
CCT (K): 5000K
Lumens/Watt @ Current - Test: 63 lm/W
CRI (Color Rendering Index): 83
Flux @ Current/Temperature - Test: 230 lm (Typ)
Temperature - Test: 25°C
Light Emitting Surface (LES): 7.10mm L x 7.10mm W
Categories: Optoelectronics
Dimension: 15.00mm L x 12.00mm W
Alternative Parts (Cross-Reference): GW5BMC50KG4;
Introduction Date: October 01, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number GW5BTC50K00
Product Name Led Lighting - LED Lighting - COBs, Engines, Modules - GW5BTC50K00
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 199076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 0.9449 inch (24 mm)
View Details
PM22L Panel Mount 22mm Multifunctional LED - PM22L-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel Mount
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details