Sharp Microelectronics of the Americas IrDA Transceiver Modules - GP2W3270XP0F GP2W3270XP0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 016696-GP2W3270XP0F Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 8.3mm x 2.1mm x 1.7mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 70μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 016696-GP2W3270XP0F Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 8.3mm x 2.1mm x 1.7mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 70μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - GP2W3270XP0F - 016696-GP2W3270XP0F - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - GP2W3270XP0F
016696-GP2W3270XP0F
IrDA Transceiver Modules - GP2W3270XP0F 016696-GP2W3270XP0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 016696-GP2W3270XP0F Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 8.3mm x 2.1mm x 1.7mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 70μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 016696-GP2W3270XP0F
Packaging: Reel - TR
Orientation: Top View
Data Rate: 115.2kbs (SIR)
Size: 8.3mm x 2.1mm x 1.7mm
Supply Voltage: 2.4 V to 3.6 V
Standards: IrPHY 1.4
Idle Current, Typ @ 25°C: 70μA
Link Range, Low Power: 20cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 016696-GP2W3270XP0F
Product Name IrDA Transceiver Modules - GP2W3270XP0F
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2 GHz Wi-Fi 6 Front End Module - QPF4206 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Modules - 1942926 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
RF Transceiver Modules and Modems - 602-1893-ND - DigiKey
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details