Sharp Microelectronics of the Americas IrDA Transceiver Modules - GP2W1002YP GP2W1002YP

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067683-GP2W1002YP Packaging: Reel - TR Orientation: Side View Data Rate: 1.152Mbs (MIR) Size: 8.0mm x 3.0mm x 2.5mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 0.01μA Link Range, Low Power: 20cm, 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067683-GP2W1002YP Packaging: Reel - TR Orientation: Side View Data Rate: 1.152Mbs (MIR) Size: 8.0mm x 3.0mm x 2.5mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 0.01μA Link Range, Low Power: 20cm, 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - GP2W1002YP - 067683-GP2W1002YP - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - GP2W1002YP
067683-GP2W1002YP
IrDA Transceiver Modules - GP2W1002YP 067683-GP2W1002YP
Manufacturer: Sharp Microelectronics Win Source Part Number: 067683-GP2W1002YP Packaging: Reel - TR Orientation: Side View Data Rate: 1.152Mbs (MIR) Size: 8.0mm x 3.0mm x 2.5mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 0.01μA Link Range, Low Power: 20cm, 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 067683-GP2W1002YP
Packaging: Reel - TR
Orientation: Side View
Data Rate: 1.152Mbs (MIR)
Size: 8.0mm x 3.0mm x 2.5mm
Supply Voltage: 2.7 V to 5.5 V
Standards: IrPHY 1.4
Idle Current, Typ @ 25°C: 0.01μA
Link Range, Low Power: 20cm, 1m
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 067683-GP2W1002YP
Product Name IrDA Transceiver Modules - GP2W1002YP
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details