Sharp Microelectronics of the Americas IrDA Transceiver Modules - GP2W1001YP0F GP2W1001YP0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 714300-GP2W1001YP0F Packaging: Reel Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 10.0mm x 4.4mm x 3.5mm Standards: IrPHY 1.4 Link Range, Low Power: 20cm, 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Idle Current, Typ at 25°C: 200nA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 714300-GP2W1001YP0F Packaging: Reel Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 10.0mm x 4.4mm x 3.5mm Standards: IrPHY 1.4 Link Range, Low Power: 20cm, 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Idle Current, Typ at 25°C: 200nA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - GP2W1001YP0F - 714300-GP2W1001YP0F - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - GP2W1001YP0F
714300-GP2W1001YP0F
IrDA Transceiver Modules - GP2W1001YP0F 714300-GP2W1001YP0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 714300-GP2W1001YP0F Packaging: Reel Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 10.0mm x 4.4mm x 3.5mm Standards: IrPHY 1.4 Link Range, Low Power: 20cm, 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Idle Current, Typ at 25°C: 200nA

Manufacturer: Sharp Microelectronics
Win Source Part Number: 714300-GP2W1001YP0F
Packaging: Reel
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 10.0mm x 4.4mm x 3.5mm
Standards: IrPHY 1.4
Link Range, Low Power: 20cm, 1m
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -10°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Idle Current, Typ at 25°C: 200nA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 714300-GP2W1001YP0F
Product Name IrDA Transceiver Modules - GP2W1001YP0F
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1228-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 800 to 1900 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details