Sharp Microelectronics of the Americas Interface - Interface - Specialized - GP2W0150YP0F GP2W0150YP0F

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976518-GP2W0150YP0F Operating Supply Voltage: 3.6 V Data Rate: 115.2 kbps Number of Pins: 2 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976518-GP2W0150YP0F Operating Supply Voltage: 3.6 V Data Rate: 115.2 kbps Number of Pins: 2 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - GP2W0150YP0F - 976518-GP2W0150YP0F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - GP2W0150YP0F
976518-GP2W0150YP0F
Interface - Interface - Specialized - GP2W0150YP0F 976518-GP2W0150YP0F
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976518-GP2W0150YP0F Operating Supply Voltage: 3.6 V Data Rate: 115.2 kbps Number of Pins: 2 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976518-GP2W0150YP0F
Operating Supply Voltage: 3.6 V
Data Rate: 115.2 kbps
Number of Pins: 2
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now
Singapore, Singapore
Interface Transceiver IC
754-GP2W0150YP0F
Interface Transceiver IC 754-GP2W0150YP0F
INFRARED DATA COMMUNICATION DEVICE; Typ Wavelength: 870nm; Operating Temperature Range: -25°C to +85°C Product overview: GP2W0150YP0F from Sharp Microelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-GP2W0150YP0F can be used for catalog matching and distributor lookup.

INFRARED DATA COMMUNICATION DEVICE; Typ Wavelength: 870nm; Operating Temperature Range: -25°C to +85°C Product overview: GP2W0150YP0F from Sharp Microelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-GP2W0150YP0F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 976518-GP2W0150YP0F 754-GP2W0150YP0F
Product Name Interface - Interface - Specialized - GP2W0150YP0F Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1913333 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1040433-74HCT4067PW-Q100J - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
2 suppliers
 - 54ACT11245JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.209", 5.30mm Width)
View Details
2 suppliers