Sharp Microelectronics of the Americas IrDA Transceiver Modules - GP2W0118YPS GP2W0118YPS

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041063-GP2W0118YPS Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.2mm x 2.8mm x 1.9mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.2 Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041063-GP2W0118YPS Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.2mm x 2.8mm x 1.9mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.2 Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - GP2W0118YPS - 1041063-GP2W0118YPS - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - GP2W0118YPS
1041063-GP2W0118YPS
IrDA Transceiver Modules - GP2W0118YPS 1041063-GP2W0118YPS
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041063-GP2W0118YPS Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.2mm x 2.8mm x 1.9mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.2 Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1041063-GP2W0118YPS
Packaging: Reel - TR
Orientation: Top View
Data Rate: 115.2kbs (SIR)
Size: 7.2mm x 2.8mm x 1.9mm
Supply Voltage: 2.7 V to 5.5 V
Standards: IrPHY 1.2
Link Range, Low Power: 20cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1041063-GP2W0118YPS
Product Name IrDA Transceiver Modules - GP2W0118YPS
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
RF Transceiver Modules and Modems - XB24-BSIT-004-ND - DigiKey
Specs
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details