Sharp Microelectronics of the Americas Sensors, Transducers - IrDA Transceiver Modules GP2W0118YP0F

Description
Win Source Part Number: 994445-GP2W0118YP0F Category: Sensors, Transducers>IrDA Transceiver Modules Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Data Rate: 115.2kbs (SIR) Size: 7.2mm x 2.8mm x 1.9mm Standards: IrPHY 1.2 Link Range, Low Power: 20cm Shutdown: Yes Voltage - Supply: 2.7 V ~ 5.5 V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-2060-6,425-2060- 2,425-2060-1 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 994445-GP2W0118YP0F Category: Sensors, Transducers>IrDA Transceiver Modules Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Data Rate: 115.2kbs (SIR) Size: 7.2mm x 2.8mm x 1.9mm Standards: IrPHY 1.2 Link Range, Low Power: 20cm Shutdown: Yes Voltage - Supply: 2.7 V ~ 5.5 V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-2060-6,425-2060- 2,425-2060-1 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - IrDA Transceiver Modules - 994445-GP2W0118YP0F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - IrDA Transceiver Modules
994445-GP2W0118YP0F
Sensors, Transducers - IrDA Transceiver Modules 994445-GP2W0118YP0F
Win Source Part Number: 994445-GP2W0118YP0F Category: Sensors, Transducers>IrDA Transceiver Modules Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Data Rate: 115.2kbs (SIR) Size: 7.2mm x 2.8mm x 1.9mm Standards: IrPHY 1.2 Link Range, Low Power: 20cm Shutdown: Yes Voltage - Supply: 2.7 V ~ 5.5 V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Sharp Microelectronics Other Names: 425-2060-6,425-2060- 2,425-2060-1 Product Status: Obsolete

Win Source Part Number: 994445-GP2W0118YP0F
Category: Sensors, Transducers>IrDA Transceiver Modules
Package: Tape & Reel
Orientation: Top View
Standard Package: 2,000
Data Rate: 115.2kbs (SIR)
Size: 7.2mm x 2.8mm x 1.9mm
Standards: IrPHY 1.2
Link Range, Low Power: 20cm
Shutdown: Yes
Voltage - Supply: 2.7 V ~ 5.5 V
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Sharp Microelectronics
Other Names: 425-2060-6,425-2060-2,425-2060-1
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 994445-GP2W0118YP0F
Product Name Sensors, Transducers - IrDA Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 High Power Front End Module - QPF4609 - Qorvo
Specs
Features RoHS
Operating Frequency 5925 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - XA-M14-CS2P-A-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 2400 MHz
View Details
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details