Sharp Microelectronics of the Americas IrDA Transceiver Modules - GP2W0004XP0F GP2W0004XP0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919661-GP2W0004XP0F Operating Temperature Range: -25°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8543.70.9960 Other Part Number: 425-2054-2, 425-2054-1
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919661-GP2W0004XP0F Operating Temperature Range: -25°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8543.70.9960 Other Part Number: 425-2054-2, 425-2054-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - GP2W0004XP0F - 919661-GP2W0004XP0F - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - GP2W0004XP0F
919661-GP2W0004XP0F
IrDA Transceiver Modules - GP2W0004XP0F 919661-GP2W0004XP0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 919661-GP2W0004XP0F Operating Temperature Range: -25°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8543.70.9960 Other Part Number: 425-2054-2, 425-2054-1

Manufacturer: Sharp Microelectronics
Win Source Part Number: 919661-GP2W0004XP0F
Operating Temperature Range: -25°C ~ 85°C
Features: 115.2kbs (SIR) IRDA Transceiver Top View
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 4 (72 Hours)
HTSUS: 8543.70.9960
Other Part Number: 425-2054-2, 425-2054-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 919661-GP2W0004XP0F
Product Name IrDA Transceiver Modules - GP2W0004XP0F
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
RF Transceiver Modules and Modems - 602-1317-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 5000 MHz
View Details
3 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details