Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S60B GP2S60B

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 016695-GP2S60B Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 016695-GP2S60B Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S60B - 016695-GP2S60B - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S60B
016695-GP2S60B
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S60B 016695-GP2S60B
Manufacturer: Sharp Microelectronics Win Source Part Number: 016695-GP2S60B Packaging: Reel - TR Response Time: 20μs, 20μs Mounting: SMD (SMT) Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.028" (0.7mm) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 016695-GP2S60B
Packaging: Reel - TR
Response Time: 20μs, 20μs
Mounting: SMD (SMT)
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.028" (0.7mm)
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Continuous forward current- Max: 50mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 016695-GP2S60B
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S60B
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Optical Weld. Temperature Sensor FC 1545 - 1-FS63WTS-ARM/1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details