Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40JJ000F GP2S40JJ000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204470-GP2S40JJ000F Packaging: Bulk Response Time: 50μs, 50μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.138" (3.5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204470-GP2S40JJ000F Packaging: Bulk Response Time: 50μs, 50μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.138" (3.5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40JJ000F - 204470-GP2S40JJ000F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40JJ000F
204470-GP2S40JJ000F
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40JJ000F 204470-GP2S40JJ000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 204470-GP2S40JJ000F Packaging: Bulk Response Time: 50μs, 50μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.138" (3.5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 50mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 204470-GP2S40JJ000F
Packaging: Bulk
Response Time: 50μs, 50μs
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.138" (3.5mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Continuous forward current- Max: 50mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
GP2S40JJ000F
Sensors, Transducers - Optical Sensors - Reflective - Analog Output GP2S40JJ000F
PHOTOINTERRUPTER REFL 6.5MM PCB

PHOTOINTERRUPTER REFL 6.5MM PCB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 204470-GP2S40JJ000F GP2S40JJ000F
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S40JJ000F Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor 3/100 - 1-TT-3/100 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1901483P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details