Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S28 GP2S28

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204469-GP2S28 Packaging: Bulk Response Time: 20μs, 20μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Family Name: GP2S28 Sensing Distance: 0.551" (14mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): TCRT1010; OPB702RR; OPB732WZ; OPB732 ; Introduction Date: February 24, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204469-GP2S28 Packaging: Bulk Response Time: 20μs, 20μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Family Name: GP2S28 Sensing Distance: 0.551" (14mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): TCRT1010; OPB702RR; OPB732WZ; OPB732 ; Introduction Date: February 24, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S28 - 204469-GP2S28 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S28
204469-GP2S28
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S28 204469-GP2S28
Manufacturer: Sharp Microelectronics Win Source Part Number: 204469-GP2S28 Packaging: Bulk Response Time: 20μs, 20μs Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Family Name: GP2S28 Sensing Distance: 0.551" (14mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): TCRT1010; OPB702RR; OPB732WZ; OPB732 ; Introduction Date: February 24, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 204469-GP2S28
Packaging: Bulk
Response Time: 20μs, 20μs
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Family Name: GP2S28
Sensing Distance: 0.551" (14mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): TCRT1010; OPB702RR; OPB732WZ; OPB732 ;
Introduction Date: February 24, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - GP2S28 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
GP2S28
Sensors, Transducers - Optical Sensors - Reflective - Analog Output GP2S28
PHOTOINTERRUPTER REFLEC 6MM PCB

PHOTOINTERRUPTER REFLEC 6MM PCB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 204469-GP2S28 GP2S28
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S28 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347343-A1185LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature & Humidity Sensor ICs - 1905278P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details