Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24 GP2S24

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177523-GP2S24 Packaging: Bulk Mounting Style: Through Hole Response Time: 20μs, 20μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.031" (0.8mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177523-GP2S24 Packaging: Bulk Mounting Style: Through Hole Response Time: 20μs, 20μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.031" (0.8mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24 - 1177523-GP2S24 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24
1177523-GP2S24
Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24 1177523-GP2S24
Manufacturer: Sharp Microelectronics Win Source Part Number: 1177523-GP2S24 Packaging: Bulk Mounting Style: Through Hole Response Time: 20μs, 20μs Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.031" (0.8mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1177523-GP2S24
Packaging: Bulk
Mounting Style: Through Hole
Response Time: 20μs, 20μs
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.031" (0.8mm)
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: PCB Mount
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - GP2S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
GP2S24
Sensors, Transducers - Optical Sensors - Reflective - Analog Output GP2S24
PHOTOINTERRUPTER REFLEC .8MM DIP

PHOTOINTERRUPTER REFLEC .8MM DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1177523-GP2S24 GP2S24
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - GP2S24 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ - 937095-TMP37FSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers