Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP002A00F GP2AP002A00F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 016693-GP2AP002A00F Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: SMD Supply Voltage - Operating: 2.4 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 016693-GP2AP002A00F Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: SMD Supply Voltage - Operating: 2.4 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP002A00F - 016693-GP2AP002A00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP002A00F
016693-GP2AP002A00F
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP002A00F 016693-GP2AP002A00F
Manufacturer: Sharp Microelectronics Win Source Part Number: 016693-GP2AP002A00F Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: SMD Supply Voltage - Operating: 2.4 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 016693-GP2AP002A00F
Packaging: Reel - TR
Type: IR
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 940nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: SMD
Supply Voltage - Operating: 2.4 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 016693-GP2AP002A00F
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GP2AP002A00F
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1101LLHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3.8 to 24 volts
View Details
3 suppliers
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers