Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-3M-S2 TLE49601-3M-S2

Description
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV
Request a Quote Datasheet
Description
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-3M-S2 - TLE49601-3M-S2 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-3M-S2
TLE49601-3M-S2
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-3M-S2 TLE49601-3M-S2
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV

XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction.


Summary of Features

  • ASIL B compliant device
  • ISO 26262 safety elementup to ASIL B
  • Built-in diagnostic with fault indication
  • Highly accurate sensitivity
  • Over current protection
  • High robustness
  • Reverse battery protection (-18 V)
  • Load dump capability up to 42 V
  • ESD performance ± 4 kV
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE49601-3M-S2
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-3M-S2
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4953HALA1 - 1108698-TLE4953HALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-2-1
Packing Method AMMO PACKAGE
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4999C4 - TLE4999C4 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Packing Method AMMO-PACK
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 32 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 20 volts
View Details