Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A25NJJ00F GP2A25NJJ00F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177518-GP2A25NJJ00F Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Family Name: GP2A25 Sensing Distance: 0.039" ~ 0.354" (1mm ~ 9mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Sensing Light: Infrared Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Introduction Date: May 10, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177518-GP2A25NJJ00F Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Family Name: GP2A25 Sensing Distance: 0.039" ~ 0.354" (1mm ~ 9mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Sensing Light: Infrared Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Introduction Date: May 10, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A25NJJ00F - 1177518-GP2A25NJJ00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A25NJJ00F
1177518-GP2A25NJJ00F
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A25NJJ00F 1177518-GP2A25NJJ00F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177518-GP2A25NJJ00F Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Family Name: GP2A25 Sensing Distance: 0.039" ~ 0.354" (1mm ~ 9mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Sensing Light: Infrared Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Introduction Date: May 10, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1177518-GP2A25NJJ00F
Packaging: Bulk
Mounting Style: Chassis Mount
Features: Long Focal Distance
Sensing Method: Reflective
Family Name: GP2A25
Sensing Distance: 0.039" ~ 0.354" (1mm ~ 9mm) ADJ
Sensing Object: Black Paper, Kodak Gray Card, White Paper
Sensing Light: Infrared
Categories: Sensors, Transducers
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: Module, Connector
Introduction Date: May 10, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1177518-GP2A25NJJ00F
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A25NJJ00F
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Input Voltage 3 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Temperature & Humidity Sensor ICs - 1904812 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting So
Standards and Certifications RoHS
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
FDS.A - FDS.A.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Cu/Ag-stranded wires AWG 30/7, PTFE insulated, 2x red for heater, 2x black for temperature
View Details